The PAD196 high voltage operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications such as high voltage instrumentation. With a footprint only 50mm square the PAD196 offers outstanding performance that rivals more expensive hybrid components. Integrated passive heat sink cooling is included. User selectable external compensation tailors the amplifier’s response to the application requirements. A single resistor programs the current limit feature. The PAD196 is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD196. For custom applications the PAD196-1 version of the amplifier is available without the integrated heat sink. The circuit is conformal coated for additional safety and reliability.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD196 |
| Product Name | High Voltage Power Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 0.0500 amps |
| Power Dissipation (PD) | 12000 milliwatts |
| Output Voltage (VOM) | -20 to 20 volts |