The PAD135 compact high voltage op amp is constructed with surface mount components to provide a cost effective solution for many industrial applications such as an ink jet print head driver. With a footprint only 40mm square the PAD135 offers outstanding performance that rivals more expensive hybrid components. An integrated heat sink and fan cooling are included. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD135 is capable of driving 150V pulses into 47nF at 50 kHz with a duty cycle of 40% and a slew rate of 200V/ìS. The PAD135 is built on a thermally conductive but electrically insulating substrate. No BeO is used in the PAD135. For custom applications the PAD135-1 version of the amplifier is available without the integrated heat sink and fan.
| Power Amp Design | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | PAD135 |
| Product Name | Compact High Voltage Operational Amplifier |
| Features | Thermal Shutdown Protection |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 5 amps |
| Power Dissipation (PD) | 40000 milliwatts |
| Output Voltage (VOM) | -6.5 to 8 volts |