The PAD129 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD129 offers outstanding performance that rivals much more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD129 also features a substrate temperature reporting output and overtemp shutdown. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate mounted to an integral heat sink and fan assembly. No BeO is used in the amplifier. The resulting module is a small, high performance turn-key solution for many industrial applications.
LOW COST
HIGH VOLTAGE - 200 VOLTS
HIGH OUTPUT CURRENT- UP TO 20A
140 WATT DISSIPATION CAPABILITY
300 WATT OUTPUT CAPABILITY
WIDE SUPPLY RANGE ±10V - ± 100V
INTEGRATED HEAT SINK & FAN
TEMPERATURE REPORTING
OVER-TEMP SHUTDOWN
RAIL TO RAIL CAPABLE W/PAD132
WIDE POWER BANDWIDTH- 57kHz 180Vp-p
RoHS COMPLIANT (NOV. 2013)
The PAD129 high power operational amplifier is constructed with surface mount components to provide a cost effective solution for many industrial applications. With a footprint only 5.6 in2 the PAD129 offers outstanding performance that rivals much more expensive hybrid component amplifiers or rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD129 also features a substrate temperature reporting output and overtemp shutdown. The amplifier circuitry is built on a thermally conductive but electrically insulating substrate mounted to an integral heat sink and fan assembly. No BeO is used in the amplifier. The resulting module is a small, high performance turn-key solution for many industrial applications.
- LOW COST
- HIGH VOLTAGE - 200 VOLTS
- HIGH OUTPUT CURRENT- UP TO 20A
- 140 WATT DISSIPATION CAPABILITY
- 300 WATT OUTPUT CAPABILITY
- WIDE SUPPLY RANGE ±10V - ± 100V
- INTEGRATED HEAT SINK & FAN
- TEMPERATURE REPORTING
- OVER-TEMP SHUTDOWN
- RAIL TO RAIL CAPABLE W/PAD132
- WIDE POWER BANDWIDTH- 57kHz 180Vp-p
- RoHS COMPLIANT (NOV. 2013)