MORNSUN Guangzhou Science & Technology Co., Ltd. CAN Transceiver Module TD541SCANH

Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Transceiver Module TD541SCANH
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modules - 1352970-TD541SCANH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modules
1352970-TD541SCANH
Integrated Circuits (ICs) - Interface - Modules 1352970-TD541SCANH
Win Source Part Number: 1352970-TD541SCANH Category: Integrated Circuits (ICs) - Interface - Modules Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Mornsun America, LLC Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 20-BDFN Supplier Device Package: 20-DFN (13x10) HTSUS: 8542.39.0001 ECCN: EAR99 Function: Transceiver Voltage - Supply: 4.75V ~ 5.25V Current - Supply: 35 mA Protocol: CANbus

Win Source Part Number: 1352970-TD541SCANH
Category: Integrated Circuits (ICs) - Interface - Modules
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Mornsun America, LLC
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 20-BDFN
Supplier Device Package: 20-DFN (13x10)
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Transceiver
Voltage - Supply: 4.75V ~ 5.25V
Current - Supply: 35 mA
Protocol: CANbus

Buy Now Datasheet
Modules - TD541SCANH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modules
TD541SCANH
Modules TD541SCANH
CANbus Transceiver Interface 20-DFN (13x10)

CANbus Transceiver Interface 20-DFN (13x10)

Buy Now
Integrated Circuits (ICs) - Interface - Modules - TD541SCANH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modules
TD541SCANH
Integrated Circuits (ICs) - Interface - Modules TD541SCANH
CAN DIGITAL ISOLATOR 3000VDC CHA

CAN DIGITAL ISOLATOR 3000VDC CHA

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TD541SCANH 1352970-TD541SCANH TD541SCANH TD541SCANH
Product Name CAN Transceiver Module Integrated Circuits (ICs) - Interface - Modules Modules Integrated Circuits (ICs) - Interface - Modules
Technology CAN CAN; CANbus
Device Type Transceiver Sensor Interface; Transceiver Sensor Interface
Supply Voltage 5V; Other; 5 Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899169 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Interface Transceiver IC - 722-SI3008-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers