MORNSUN Guangzhou Science & Technology Co., Ltd. CAN Transceiver Module TD541SCANFD

Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Datasheet
Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Transceiver Module TD541SCANFD
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

Supplier's Site Datasheet
Modules - TD541SCANFD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CANbus Transceiver Interface 20-DFN (13x10)

CANbus Transceiver Interface 20-DFN (13x10)

Buy Now
Integrated Circuits (ICs) - Interface - Modules - TD541SCANFD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modules
TD541SCANFD
Integrated Circuits (ICs) - Interface - Modules TD541SCANFD
CAN DIGITAL ISOLATOR 3000VDC CHA

CAN DIGITAL ISOLATOR 3000VDC CHA

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TD541SCANFD TD541SCANFD TD541SCANFD
Product Name CAN Transceiver Module Modules Integrated Circuits (ICs) - Interface - Modules
Technology CAN CAN; CANbus
Device Type Transceiver Sensor Interface
Supply Voltage 5V; Other; 5 Other; 4.75V ~ 5.25V Other
Data Rate 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; IrDA
Device Type UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260824-SI32173-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers