MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications
RS485 Transceiver RS485, UART Interface
RS485 DIGITAL ISOLATOR 3000VDC C
RS485 DIGITAL ISOLATOR 3000VDC C
| MORNSUN Guangzhou Science & Technology Co., Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TD301D485H-E | TD301D485H-E | TD301D485H-E | TD301D485H-E |
| Product Name | RS 485 Transceiver Module | Modules | Integrated Circuits (ICs) - Interface - Modules | Modules |
| Technology | RS485 | RS485; RS485, UART | RS485; RS485 | RS485; RS485, UART |
| Device Type | Transceiver | Sensor Interface | ||
| Data Rate | 500 kbps | |||
| Package Type | DIP; DIP10 | DIP; 10-DIP Module, 8 Leads | DIP; 10-DIP Module, 8 Leads |