MORNSUN Guangzhou Science & Technology Co., Ltd. RS 485 Transceiver Module TD541S485H

Description
MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those RS 485 transceiver modules are an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those RS 485 transceiver modules are an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS 485 Transceiver Module - TD541S485H - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
RS 485 Transceiver Module
TD541S485H
RS 485 Transceiver Module TD541S485H
MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those RS 485 transceiver modules are an ideal fit for your application needs.

MORNSUN RS 485 transceiver modules is designed by RS 485 protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those RS 485 transceiver modules are an ideal fit for your application needs.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352966-TD541S485H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352966-TD541S485H
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352966-TD541S485H
Win Source Part Number: 1352966-TD541S485H Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. Type: Transceiver, Isolated MSL Level: 3 (168 Hours) Mfr: Mornsun America, LLC Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-BDFN Supplier Device Package: 16-DFN (13x10) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Data Rate: 1Mbps Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20 mV

Win Source Part Number: 1352966-TD541S485H
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: Transceiver, Isolated
MSL Level: 3 (168 Hours)
Mfr: Mornsun America, LLC
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-BDFN
Supplier Device Package: 16-DFN (13x10)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Data Rate: 1Mbps
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20 mV

Buy Now Datasheet
Drivers, Receivers, Transceivers - TD541S485H - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TD541S485H
Drivers, Receivers, Transceivers TD541S485H
RS485 DIGITAL ISOLATOR 3000VDC C

RS485 DIGITAL ISOLATOR 3000VDC C

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - TD541S485H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
TD541S485H
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs TD541S485H
transceiver 1Mbps DFN-16(10x13) RS-485/RS-422 ICs ROHS

transceiver 1Mbps DFN-16(10x13) RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - TD541S485H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
TD541S485H
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TD541S485H
IC TXRX/ISO HALF 1/1 16DFN

IC TXRX/ISO HALF 1/1 16DFN

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TD541S485H 1352966-TD541S485H TD541S485H TD541S485H TD541S485H
Product Name RS 485 Transceiver Module Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS485 RS485; RS485 RS422; RS485 RS485; RS485
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver, Isolated Terminators; UART Receiver; Sensor Interface
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Package Type DFN 16-BDFN
Unlock Full Specs
to access all available technical data