Win Source Part Number: 1349844-TDA51SCANHC
Category: Integrated Circuits (ICs) - Interface - Modules
Package: Tape & Reel
Standard Package: 1,000
Protocol: CANbus
Function: Transceiver
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC Module (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Mornsun America, LLC
CANbus Transceiver Interface 16-SOIC
SOIC-16-300mil CAN ICs ROHS
CAN DIGITAL ISOLATOR 5000VDC CHA
CAN DIGITAL ISOLATOR 5000VDC CHA
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1349844-TDA51SCANHC | TDA51SCANHC | TDA51SCANHC | TDA51SCANHC | TDA51SCANHC |
| Product Name | Integrated Circuits (ICs) - Interface - Modules | Modules | Communication Interface Chip/UART/485/232 >> CAN ICs | Integrated Circuits (ICs) - Interface - Modules | Modules |
| Device Type | Sensor Interface; Transceiver | UART | Sensor Interface | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |