MORNSUN Guangzhou Science & Technology Co., Ltd. CAN Transceiver Module TD321DCAN

Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Datasheet
Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Transceiver Module TD321DCAN
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category IC Interfaces
Product Number TD321DCAN
Product Name CAN Transceiver Module
Technology CAN
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C63310-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers