MORNSUN Guangzhou Science & Technology Co., Ltd. Interface ICs SCM3423A

Description
MORNSUN interface IC is designed for RS-485/RS-422/CAN transceiver, and it is optimized for balanced multipoint bus transmission at signaling rates up to 12Mbps. It can be used in many fields such as trucks, buses, cars, industrial automation, building automation and smart meter. Our interface ic has operating temperature range of –40 to +125°C. We hope those Ics are an ideal fit for your application needs and design simplification.
Datasheet
Description
MORNSUN interface IC is designed for RS-485/RS-422/CAN transceiver, and it is optimized for balanced multipoint bus transmission at signaling rates up to 12Mbps. It can be used in many fields such as trucks, buses, cars, industrial automation, building automation and smart meter. Our interface ic has operating temperature range of –40 to +125°C. We hope those Ics are an ideal fit for your application needs and design simplification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface ICs SCM3423A
MORNSUN interface IC is designed for RS-485/RS-422/CAN transceiver, and it is optimized for balanced multipoint bus transmission at signaling rates up to 12Mbps. It can be used in many fields such as trucks, buses, cars, industrial automation, building automation and smart meter. Our interface ic has operating temperature range of –40 to +125°C. We hope those Ics are an ideal fit for your application needs and design simplification.

MORNSUN interface IC is designed for RS-485/RS-422/CAN transceiver, and it is optimized for balanced multipoint bus transmission at signaling rates up to 12Mbps. It can be used in many fields such as trucks, buses, cars, industrial automation, building automation and smart meter. Our interface ic has operating temperature range of –40 to +125°C. We hope those Ics are an ideal fit for your application needs and design simplification.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category IC Interfaces
Product Number SCM3423A
Product Name Interface ICs
Technology CAN
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI32178-B-GM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Line Interface ICs - 7097852P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details