MORNSUN Guangzhou Science & Technology Co., Ltd. CAN Transceiver Module TD502DCAN

Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Datasheet
Description
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Transceiver Module TD502DCAN
MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

MORNSUN CAN transceiver modules is designed by CAN protocol, and it replaces the traditional design by integrating transceiver, isolation chip and high efficient DC/DC isolated power in one module. The modules can be used for inter-communications between devices on the industrial bus, achieving the signal transceiving and power isolation. The targeted market includes automotive industry, rail transportation, smart monitoring, smart meters, etc. We hope those CAN transceiver modules are an ideal fit for your application needs.

Supplier's Site Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd.
Product Category IC Interfaces
Product Number TD502DCAN
Product Name CAN Transceiver Module
Technology CAN
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details