OTT Hydromet Kipp & Zonen METEON 2.0 Smart Irradiance Meter 0388900

Description
Battery operated handheld dat logger for PV related solarradiation measurement, for up to 7 analog and smart sensors, with carrying case The METEON 2.0 is a compact handheld display and data logger optimized for PV related solar radiation measurement. It accepts simultaneously up to 5 Smart and one Analog Kipp & Zonen radiometers plus a Mencke & Tegtmeyer PV panel temperature sensor and also has a S0 input for kWh meter pulses. The large 8 x 22 character display is readable in full sunlight and has a backlight for darker conditions. The keypad with 7 buttons can be used to navigate through the different menus. When using the USB connection the METEON 2.0 can be set in transparent mode to act as a universal RS-485 interface for the connected Modbus® sensors. METEON 2.0 can measure, display and log data from up to 8 devices. Depending on the number of instruments connected and the logging interval selected, it can store weeks of data. Benefits Easy setup The large 8 line LCD display allows for easy setup of analogue and digital instruments. Real time data, logging and comparison The LCD display will show real time data from up to 8 instruments, all can be logged and two pyranometers can be compared to check calibration. Versatile inputs for analog and RS485 sensors Apart from the analog instruments like CMP, CHP and SP-Lite2, the Meteon 2.0 also supports all Kipp & Zonen Smart instruments that use Modbus RTU over RS-485. On top of that the Meteon 2.0 also supports the digital Mencke & Tegtmeyer PV panel temperature sensor and S0 kWh meter output.
Description
Battery operated handheld dat logger for PV related solarradiation measurement, for up to 7 analog and smart sensors, with carrying case The METEON 2.0 is a compact handheld display and data logger optimized for PV related solar radiation measurement. It accepts simultaneously up to 5 Smart and one Analog Kipp & Zonen radiometers plus a Mencke & Tegtmeyer PV panel temperature sensor and also has a S0 input for kWh meter pulses. The large 8 x 22 character display is readable in full sunlight and has a backlight for darker conditions. The keypad with 7 buttons can be used to navigate through the different menus. When using the USB connection the METEON 2.0 can be set in transparent mode to act as a universal RS-485 interface for the connected Modbus® sensors. METEON 2.0 can measure, display and log data from up to 8 devices. Depending on the number of instruments connected and the logging interval selected, it can store weeks of data. Benefits Easy setup The large 8 line LCD display allows for easy setup of analogue and digital instruments. Real time data, logging and comparison The LCD display will show real time data from up to 8 instruments, all can be logged and two pyranometers can be compared to check calibration. Versatile inputs for analog and RS485 sensors Apart from the analog instruments like CMP, CHP and SP-Lite2, the Meteon 2.0 also supports all Kipp & Zonen Smart instruments that use Modbus RTU over RS-485. On top of that the Meteon 2.0 also supports the digital Mencke & Tegtmeyer PV panel temperature sensor and S0 kWh meter output.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen METEON 2.0 Smart Irradiance Meter - 0388900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen METEON 2.0 Smart Irradiance Meter
0388900
Kipp & Zonen METEON 2.0 Smart Irradiance Meter 0388900
Battery operated handheld dat logger for PV related solarradiation measurement, for up to 7 analog and smart sensors, with carrying case The METEON 2.0 is a compact handheld display and data logger optimized for PV related solar radiation measurement. It accepts simultaneously up to 5 Smart and one Analog Kipp & Zonen radiometers plus a Mencke & Tegtmeyer PV panel temperature sensor and also has a S0 input for kWh meter pulses. The large 8 x 22 character display is readable in full sunlight and has a backlight for darker conditions. The keypad with 7 buttons can be used to navigate through the different menus. When using the USB connection the METEON 2.0 can be set in transparent mode to act as a universal RS-485 interface for the connected Modbus® sensors. METEON 2.0 can measure, display and log data from up to 8 devices. Depending on the number of instruments connected and the logging interval selected, it can store weeks of data. Benefits Easy setup The large 8 line LCD display allows for easy setup of analogue and digital instruments. Real time data, logging and comparison The LCD display will show real time data from up to 8 instruments, all can be logged and two pyranometers can be compared to check calibration. Versatile inputs for analog and RS485 sensors Apart from the analog instruments like CMP, CHP and SP-Lite2, the Meteon 2.0 also supports all Kipp & Zonen Smart instruments that use Modbus RTU over RS-485. On top of that the Meteon 2.0 also supports the digital Mencke & Tegtmeyer PV panel temperature sensor and S0 kWh meter output.

Battery operated handheld dat logger for PV related solarradiation measurement, for up to 7 analog and smart sensors, with carrying case
The METEON 2.0 is a compact handheld display and data logger optimized for PV related solar radiation measurement. It accepts simultaneously up to 5 Smart and one Analog Kipp & Zonen radiometers plus a Mencke & Tegtmeyer PV panel temperature sensor and also has a S0 input for kWh meter pulses. The large 8 x 22 character display is readable in full sunlight and has a backlight for darker conditions. The keypad with 7 buttons can be used to navigate through the different menus. When using the USB connection the METEON 2.0 can be set in transparent mode to act as a universal RS-485 interface for the connected Modbus® sensors. METEON 2.0 can measure, display and log data from up to 8 devices. Depending on the number of instruments connected and the logging interval selected, it can store weeks of data.

Benefits

Easy setup

The large 8 line LCD display allows for easy setup of analogue and digital instruments.


Real time data, logging and comparison

The LCD display will show real time data from up to 8 instruments, all can be logged and two pyranometers can be compared to check calibration.


Versatile inputs for analog and RS485 sensors

Apart from the analog instruments like CMP, CHP and SP-Lite2, the Meteon 2.0 also supports all Kipp & Zonen Smart instruments that use Modbus RTU over RS-485. On top of that the Meteon 2.0 also supports the digital Mencke & Tegtmeyer PV panel temperature sensor and S0 kWh meter output.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 0388900
Product Name Kipp & Zonen METEON 2.0 Smart Irradiance Meter
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Data Logger - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details
Data Loggers - 2369030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
Analog Channels 3 #
View Details