OTT Hydromet Lufft Opus20E PoE Data Logger 8120.31

Description
Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the OPUS20E is able to realize universal measurement networks in real time. For standard applications the SmartGraph 3 comes into play, and in order to fulfill the 21 CFR 11 guidelines the well established and proven MCPS8 software is available. Parameters measured: Measurement of Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Measurement technology: Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Product highlights: LAN datalogger with built-in sensors and the highest precision and with up to 10 external channels/sensors per Opus20E. Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits External sensors Highest flexibility with up to 10 external channels/sensors per OPUS20E. Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time
Description
Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the OPUS20E is able to realize universal measurement networks in real time. For standard applications the SmartGraph 3 comes into play, and in order to fulfill the 21 CFR 11 guidelines the well established and proven MCPS8 software is available. Parameters measured: Measurement of Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Measurement technology: Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Product highlights: LAN datalogger with built-in sensors and the highest precision and with up to 10 external channels/sensors per Opus20E. Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits External sensors Highest flexibility with up to 10 external channels/sensors per OPUS20E. Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time

Suppliers

Company
Product
Description
Supplier Links
Lufft Opus20E PoE Data Logger - 8120.31 - OTT Hydromet
Loveland, CO, United States
Lufft Opus20E PoE Data Logger
8120.31
Lufft Opus20E PoE Data Logger 8120.31
Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the OPUS20E is able to realize universal measurement networks in real time. For standard applications the SmartGraph 3 comes into play, and in order to fulfill the 21 CFR 11 guidelines the well established and proven MCPS8 software is available. Parameters measured: Measurement of Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Measurement technology: Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100 Product highlights: LAN datalogger with built-in sensors and the highest precision and with up to 10 external channels/sensors per Opus20E. Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits External sensors Highest flexibility with up to 10 external channels/sensors per OPUS20E. Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time

Air flow and differential pressure sensors are typically connected to the OPUS20E via analogue inputs as opposed to the maximum of 4 external temperature or humidity sensors that can be integrated via a digital BUS protocol. In connection with its LAN capabilities, the OPUS20E is able to realize universal measurement networks in real time. For standard applications the SmartGraph 3 comes into play, and in order to fulfill the 21 CFR 11 guidelines the well established and proven MCPS8 software is available.
Parameters measured:
Measurement of Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100
Measurement technology:
Input voltage 0-1V, Current measurement - 2-wires, Current measurement - 3-wires, Thermocouple K, Thermocouple J, Thermocouple S, PT100
Product highlights:
LAN datalogger with built-in sensors and the highest precision and with up to 10 external channels/sensors per Opus20E.
Interfaces:
USB (Cable and Monitoring Software SmartGraph3 included)

Benefits

External sensors

Highest flexibility with up to 10 external channels/sensors per OPUS20E.


Power over Ethernet (PoE)

The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet).


LAN-Capabilities

LAN capabilities to realize universal measurement networks in real time

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 8120.31
Product Name Lufft Opus20E PoE Data Logger
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface None
View Details
Data Loggers - 283915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; Serial, usb
Analog Channels 1 #
Inputs Ntc
View Details