OTT Hydromet SUTRON XLite Data Recorder with SatLink3 9210-SL3-2B

Description
The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides unparalleled sensor support through expansive I/O’s & built-in program libraries. Analog & digital modules plug into the I2C port. Support is also provided for single voltage, differential voltage, resistance, 4-20mA, frequency, counter, binary, binary alarm, greycode binary, smart serial (RS-232 and RS-485), SDI-12, etc. With 32 MB of Flash disk for storage, the Xpert also has 4 communications serial ports for satellite transmitters, modems, radios & other serial communication devices. Xlite provides a 2-line LCD character display & 3 front panel control buttons, making it very simple to view data & make minor Setup changes in the field. Get data w/any communication interface, USB or SD memory card. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Versatile Connect a wide variety of sensors to the system using built-in high-precision analog & digital interfaces as well as via RS232, RS485, & SDI-12. Easy to use View data, calibrate & adjust the XLite using its built-in LCD & buttons. Locally or remotely, all 9210 functionality is accessed through communications ports using easy to-understand set-up, data display & system maintenance GUIs. Easy to customize Easily customize with BASIC or C++ routines to invigorate any hydrological, meteorological &/or control application.
Description
The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides unparalleled sensor support through expansive I/O’s & built-in program libraries. Analog & digital modules plug into the I2C port. Support is also provided for single voltage, differential voltage, resistance, 4-20mA, frequency, counter, binary, binary alarm, greycode binary, smart serial (RS-232 and RS-485), SDI-12, etc. With 32 MB of Flash disk for storage, the Xpert also has 4 communications serial ports for satellite transmitters, modems, radios & other serial communication devices. Xlite provides a 2-line LCD character display & 3 front panel control buttons, making it very simple to view data & make minor Setup changes in the field. Get data w/any communication interface, USB or SD memory card. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Versatile Connect a wide variety of sensors to the system using built-in high-precision analog & digital interfaces as well as via RS232, RS485, & SDI-12. Easy to use View data, calibrate & adjust the XLite using its built-in LCD & buttons. Locally or remotely, all 9210 functionality is accessed through communications ports using easy to-understand set-up, data display & system maintenance GUIs. Easy to customize Easily customize with BASIC or C++ routines to invigorate any hydrological, meteorological &/or control application.

Suppliers

Company
Product
Description
Supplier Links
SUTRON XLite Data Recorder with SatLink3 - 9210-SL3-2B - OTT Hydromet
Loveland, CO, United States
SUTRON XLite Data Recorder with SatLink3
9210-SL3-2B
SUTRON XLite Data Recorder with SatLink3 9210-SL3-2B
The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides unparalleled sensor support through expansive I/O’s & built-in program libraries. Analog & digital modules plug into the I2C port. Support is also provided for single voltage, differential voltage, resistance, 4-20mA, frequency, counter, binary, binary alarm, greycode binary, smart serial (RS-232 and RS-485), SDI-12, etc. With 32 MB of Flash disk for storage, the Xpert also has 4 communications serial ports for satellite transmitters, modems, radios & other serial communication devices. Xlite provides a 2-line LCD character display & 3 front panel control buttons, making it very simple to view data & make minor Setup changes in the field. Get data w/any communication interface, USB or SD memory card. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Versatile Connect a wide variety of sensors to the system using built-in high-precision analog & digital interfaces as well as via RS232, RS485, & SDI-12. Easy to use View data, calibrate & adjust the XLite using its built-in LCD & buttons. Locally or remotely, all 9210 functionality is accessed through communications ports using easy to-understand set-up, data display & system maintenance GUIs. Easy to customize Easily customize with BASIC or C++ routines to invigorate any hydrological, meteorological &/or control application.

The XLite 9210 Datalogger, a high performance data recorder & communications device for unattended, remote data acquisition, control & communications, is a multi-tasking logger with a 32 bit processor capable of making measurements & communicating simultaneously. XLite provides unparalleled sensor support through expansive I/O’s & built-in program libraries. Analog & digital modules plug into the I2C port. Support is also provided for single voltage, differential voltage, resistance, 4-20mA, frequency, counter, binary, binary alarm, greycode binary, smart serial (RS-232 and RS-485), SDI-12, etc.
With 32 MB of Flash disk for storage, the Xpert also has 4 communications serial ports for satellite transmitters, modems, radios & other serial communication devices.
Xlite provides a 2-line LCD character display & 3 front panel control
buttons, making it very simple to view data & make minor Setup
changes in the field.
Get data w/any communication interface, USB or SD memory card.

Markets:

  • Flood Warning
  • Flow and Discharge
  • Nutrient Monitoring
  • Source Water
  • HydroMet

Benefits

Versatile

Connect a wide variety of sensors to the system using built-in high-precision
analog & digital interfaces as well as via RS232, RS485, & SDI-12.


Easy to use

View data, calibrate & adjust the XLite using its built-in LCD & buttons.
Locally or remotely, all 9210 functionality is accessed through communications ports using easy to-understand set-up, data display & system
maintenance GUIs.


Easy to customize

Easily customize with BASIC or C++ routines to invigorate
any hydrological, meteorological &/or control application.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 9210-SL3-2B
Product Name SUTRON XLite Data Recorder with SatLink3
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Data Logger - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details
Data Loggers - 1720566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection Wi-fi
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details