OTT Hydromet Kipp & Zonen LOGBOX SE Data Logger 3303096

Description
Highly accurate, versatile, waterproof data logger. The LOGBOX SE is a data logger with analog, digital and Modbus® inputs that allow connection to multiple instruments at the same time. Each input can convert measured values into engineering units. The data is stored on a SD memory card; 512 MB is included as a standard but it can be expanded to 4 GB. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt outputs of our passive instruments require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors fitted to some of our models. Benefits Waterproof and easy mounting Without any modification, the LOGBOX SE can be installed outside on a flat surface like a wall or on a pole with the standard pole mount. Versatile The LOGBOX SE can handle both analog and Modbus sensors, has a built in 4G LTE modem and can run from internal batteries or external power supply. High accuracy The four analogue differential inputs are 24 bit, calibrated and very stable. Long battery life Easy setup.
Description
Highly accurate, versatile, waterproof data logger. The LOGBOX SE is a data logger with analog, digital and Modbus® inputs that allow connection to multiple instruments at the same time. Each input can convert measured values into engineering units. The data is stored on a SD memory card; 512 MB is included as a standard but it can be expanded to 4 GB. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt outputs of our passive instruments require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors fitted to some of our models. Benefits Waterproof and easy mounting Without any modification, the LOGBOX SE can be installed outside on a flat surface like a wall or on a pole with the standard pole mount. Versatile The LOGBOX SE can handle both analog and Modbus sensors, has a built in 4G LTE modem and can run from internal batteries or external power supply. High accuracy The four analogue differential inputs are 24 bit, calibrated and very stable. Long battery life Easy setup.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen LOGBOX SE Data Logger - 3303096 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen LOGBOX SE Data Logger
3303096
Kipp & Zonen LOGBOX SE Data Logger 3303096
Highly accurate, versatile, waterproof data logger. The LOGBOX SE is a data logger with analog, digital and Modbus® inputs that allow connection to multiple instruments at the same time. Each input can convert measured values into engineering units. The data is stored on a SD memory card; 512 MB is included as a standard but it can be expanded to 4 GB. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt outputs of our passive instruments require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors fitted to some of our models. Benefits Waterproof and easy mounting Without any modification, the LOGBOX SE can be installed outside on a flat surface like a wall or on a pole with the standard pole mount. Versatile The LOGBOX SE can handle both analog and Modbus sensors, has a built in 4G LTE modem and can run from internal batteries or external power supply. High accuracy The four analogue differential inputs are 24 bit, calibrated and very stable. Long battery life Easy setup.

Highly accurate, versatile, waterproof data logger.
The LOGBOX SE is a data logger with analog, digital and Modbus® inputs that allow connection to multiple instruments at the same time. Each input can convert measured values into engineering units. The data is stored on a SD memory card; 512 MB is included as a standard but it can be expanded to 4 GB. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt outputs of our passive instruments require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors fitted to some of our models.

Benefits

Waterproof and easy mounting

Without any modification, the LOGBOX SE can be installed outside on a flat surface like a wall or on a pole with the standard pole mount.


Versatile

The LOGBOX SE can handle both analog and Modbus sensors, has a built in 4G LTE modem and can run from internal batteries or external power supply.


High accuracy

The four analogue differential inputs are 24 bit, calibrated and very stable.


Long battery life

Easy setup.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 3303096
Product Name Kipp & Zonen LOGBOX SE Data Logger
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
User Interface Embedded web interface
View Details
Data Loggers - 1469091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
Application General Lab & Industrial
User Interface Touch Screen
View Details