OTT Hydromet SUTRON Xpert Digital I/O Module, Termination Board 8080-0002-4

Description
The Xpert, a high performance datalogger & communications device for unattended, remote, real-time data acquisition & control, is a multitasking logger capable of making measurements & transmitting multiple communications simultaneously. Xpert’s Graphical User Interface (GUI) & removable memory make Xpert a perfect option for those needing easy-touse touchscreen navigation & programming plus the ability to transfer data via SD card or USB devices. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Simple Extremely easy to use. Flexible Retrieve data using any communication interface, USB or SD memory cards. Easy set-up No programming background or experience necessary.
Description
The Xpert, a high performance datalogger & communications device for unattended, remote, real-time data acquisition & control, is a multitasking logger capable of making measurements & transmitting multiple communications simultaneously. Xpert’s Graphical User Interface (GUI) & removable memory make Xpert a perfect option for those needing easy-touse touchscreen navigation & programming plus the ability to transfer data via SD card or USB devices. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Simple Extremely easy to use. Flexible Retrieve data using any communication interface, USB or SD memory cards. Easy set-up No programming background or experience necessary.

Suppliers

Company
Product
Description
Supplier Links
SUTRON Xpert Digital I/O Module, Termination Board - 8080-0002-4 - OTT Hydromet
Loveland, CO, United States
SUTRON Xpert Digital I/O Module, Termination Board
8080-0002-4
SUTRON Xpert Digital I/O Module, Termination Board 8080-0002-4
The Xpert, a high performance datalogger & communications device for unattended, remote, real-time data acquisition & control, is a multitasking logger capable of making measurements & transmitting multiple communications simultaneously. Xpert’s Graphical User Interface (GUI) & removable memory make Xpert a perfect option for those needing easy-touse touchscreen navigation & programming plus the ability to transfer data via SD card or USB devices. Markets: Flood Warning Flow and Discharge Nutrient Monitoring Source Water HydroMet Benefits Simple Extremely easy to use. Flexible Retrieve data using any communication interface, USB or SD memory cards. Easy set-up No programming background or experience necessary.

The Xpert, a high performance datalogger & communications device for unattended, remote, real-time data acquisition & control, is a multitasking logger capable of making measurements & transmitting multiple communications simultaneously. Xpert’s Graphical User Interface (GUI) & removable memory make Xpert a perfect option for those needing easy-touse touchscreen navigation & programming plus the ability to transfer data via SD card or USB devices.

Markets:

  • Flood Warning
  • Flow and Discharge
  • Nutrient Monitoring
  • Source Water
  • HydroMet

Benefits

Simple

Extremely easy to use.


Flexible

Retrieve data using any communication interface, USB or SD
memory cards.


Easy set-up

No programming background or experience necessary.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 8080-0002-4
Product Name SUTRON Xpert Digital I/O Module, Termination Board
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial; Environmental
User Interface Front Panel
View Details
25% Oxygen, 5000ppm CO, and 1% CO2 Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details