OTT Hydromet Lufft Opus20 CO2 PoE Data Logger 8120.21

Description
The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable. The Opus20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via PoE (Power over Ethernet). Parameters measured: Temperature, Relative humidity, CO2 Measurement technology: Temperature / NTC, Humidity / Capacitive, CO2 / NDIR Product highlights: LAN datalogger with built-in sensors and the highest precision! Firmware online updatable Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time Monitoring Software Monitoring and evaluation software SmartGraph3 included
Description
The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable. The Opus20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via PoE (Power over Ethernet). Parameters measured: Temperature, Relative humidity, CO2 Measurement technology: Temperature / NTC, Humidity / Capacitive, CO2 / NDIR Product highlights: LAN datalogger with built-in sensors and the highest precision! Firmware online updatable Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time Monitoring Software Monitoring and evaluation software SmartGraph3 included

Suppliers

Company
Product
Description
Supplier Links
Lufft Opus20 CO2 PoE Data Logger - 8120.21 - OTT Hydromet
Loveland, CO, United States
Lufft Opus20 CO2 PoE Data Logger
8120.21
Lufft Opus20 CO2 PoE Data Logger 8120.21
The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable. The Opus20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via PoE (Power over Ethernet). Parameters measured: Temperature, Relative humidity, CO2 Measurement technology: Temperature / NTC, Humidity / Capacitive, CO2 / NDIR Product highlights: LAN datalogger with built-in sensors and the highest precision! Firmware online updatable Interfaces: USB (Cable and Monitoring Software SmartGraph3 included) Benefits Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time Monitoring Software Monitoring and evaluation software SmartGraph3 included

The only LAN datalogger with built-in sensors and the highest precision! Firmware online updatable. The Opus20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via PoE (Power over Ethernet).
Parameters measured:
Temperature, Relative humidity, CO2
Measurement technology:
Temperature / NTC, Humidity / Capacitive, CO2 / NDIR
Product highlights:
LAN datalogger with built-in sensors and the highest precision! Firmware online updatable
Interfaces:
USB (Cable and Monitoring Software SmartGraph3 included)

Benefits

Power over Ethernet (PoE)

The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet).


LAN-Capabilities

LAN capabilities to realize universal measurement networks in real time


Monitoring Software

Monitoring and evaluation software SmartGraph3 included

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 8120.21
Product Name Lufft Opus20 CO2 PoE Data Logger
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
Application General Lab & Industrial
User Interface Touch Screen
View Details
Data Loggers - 433921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial; Environmental
User Interface Front Panel
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details