OTT Hydromet SUTRON XLink 100 Datalogger, Iridium Satellite, NEMA-4 Box, External Antenna, DOD Version XLINK100-IRD-1C

Description
SUTRON’s XLink product family offers a cost-effective Wi-Fi enabled datalogger with data transmission via IRIDIUM® or Cellular. Ideal for use with multiple digital and analog sensors supporting basic or advanced hydrologic or meteorologic monitoring applications. The product comes in two models, the 100 and 500, tailored to fit different application and budget requirements. The XLink 100 and XLink 500 carry over all the great capabilities from its predecessor family (CDMALink, HSPALink, GPRSLink, IridiumLink). Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning HydroMet Benefits Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G). Custom programming with Python Scripts (available with XLink 500) Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community. Two-way communication and remote configuration Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed. Simple and intuitive software LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Secure communication Send encrypted data over secure HTTPS, FTP(S) and password protected Socket (TCP/IP) transmission protocols. Collect more data more often while in alarm Reduce transmission costs by sending data more frequently only when data is needed at a faster interval using user definable alarm thresholds and adaptable intervals.
Description
SUTRON’s XLink product family offers a cost-effective Wi-Fi enabled datalogger with data transmission via IRIDIUM® or Cellular. Ideal for use with multiple digital and analog sensors supporting basic or advanced hydrologic or meteorologic monitoring applications. The product comes in two models, the 100 and 500, tailored to fit different application and budget requirements. The XLink 100 and XLink 500 carry over all the great capabilities from its predecessor family (CDMALink, HSPALink, GPRSLink, IridiumLink). Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning HydroMet Benefits Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G). Custom programming with Python Scripts (available with XLink 500) Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community. Two-way communication and remote configuration Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed. Simple and intuitive software LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Secure communication Send encrypted data over secure HTTPS, FTP(S) and password protected Socket (TCP/IP) transmission protocols. Collect more data more often while in alarm Reduce transmission costs by sending data more frequently only when data is needed at a faster interval using user definable alarm thresholds and adaptable intervals.

Suppliers

Company
Product
Description
Supplier Links
SUTRON XLink 100 Datalogger, Iridium Satellite, NEMA-4 Box, External Antenna, DOD Version - XLINK100-IRD-1C - OTT Hydromet
Loveland, CO, United States
SUTRON XLink 100 Datalogger, Iridium Satellite, NEMA-4 Box, External Antenna, DOD Version
XLINK100-IRD-1C
SUTRON XLink 100 Datalogger, Iridium Satellite, NEMA-4 Box, External Antenna, DOD Version XLINK100-IRD-1C
SUTRON’s XLink product family offers a cost-effective Wi-Fi enabled datalogger with data transmission via IRIDIUM® or Cellular. Ideal for use with multiple digital and analog sensors supporting basic or advanced hydrologic or meteorologic monitoring applications. The product comes in two models, the 100 and 500, tailored to fit different application and budget requirements. The XLink 100 and XLink 500 carry over all the great capabilities from its predecessor family (CDMALink, HSPALink, GPRSLink, IridiumLink). Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning HydroMet Benefits Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G). Custom programming with Python Scripts (available with XLink 500) Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community. Two-way communication and remote configuration Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed. Simple and intuitive software LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Secure communication Send encrypted data over secure HTTPS, FTP(S) and password protected Socket (TCP/IP) transmission protocols. Collect more data more often while in alarm Reduce transmission costs by sending data more frequently only when data is needed at a faster interval using user definable alarm thresholds and adaptable intervals.

SUTRON’s XLink product family offers a cost-effective Wi-Fi enabled datalogger with data transmission via IRIDIUM® or Cellular. Ideal for use with multiple digital and analog sensors supporting basic or advanced hydrologic or meteorologic monitoring applications. The product comes in two models, the 100 and 500, tailored to fit different application and budget requirements. The XLink 100 and XLink 500 carry over all the great capabilities from its predecessor family (CDMALink, HSPALink, GPRSLink, IridiumLink).

Markets:

  • Nutrient Monitoring
  • Source Water
  • Flow and Discharge
  • Flood Warning
  • HydroMet

Benefits

Plug and Play Modem Card

Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G).


Custom programming with Python Scripts (available with XLink 500)

Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community.


Two-way communication and remote configuration

Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed.


Simple and intuitive software

LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts.


Secure communication

Send encrypted data over secure HTTPS, FTP(S) and password protected Socket (TCP/IP) transmission protocols.


Collect more data more often while in alarm

Reduce transmission costs by sending data more frequently only when data is needed at a faster interval using user definable alarm thresholds and adaptable intervals.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number XLINK100-IRD-1C
Product Name SUTRON XLink 100 Datalogger, Iridium Satellite, NEMA-4 Box, External Antenna, DOD Version
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface None
View Details
Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application General Lab & Industrial
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
Application General Lab & Industrial
User Interface Touch Screen
View Details