OTT Hydromet Lufft Opus20 THI PoE Data Logger 8120.01

Description
The data logger is equipped with built-in sensors of high precision. It runs on battery power, via USB port or PoE (Power over Ethernet). Parameters measured: Temperature & Relative humidity Measurement technology: Temperature / NTC, Humidity / Capacitive Product highlights: LAN datalogger with built-in sensors and highest precision, evaluation software SmartGraph3 included Interfaces: USB (Cable and SmartGraph3 monitoring software included) Benefits Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time Monitoring Software Monitoring and evaluation software SmartGraph3 included
Description
The data logger is equipped with built-in sensors of high precision. It runs on battery power, via USB port or PoE (Power over Ethernet). Parameters measured: Temperature & Relative humidity Measurement technology: Temperature / NTC, Humidity / Capacitive Product highlights: LAN datalogger with built-in sensors and highest precision, evaluation software SmartGraph3 included Interfaces: USB (Cable and SmartGraph3 monitoring software included) Benefits Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time Monitoring Software Monitoring and evaluation software SmartGraph3 included

Suppliers

Company
Product
Description
Supplier Links
Lufft Opus20 THI PoE Data Logger - 8120.01 - OTT Hydromet
Loveland, CO, United States
Lufft Opus20 THI PoE Data Logger
8120.01
Lufft Opus20 THI PoE Data Logger 8120.01
The data logger is equipped with built-in sensors of high precision. It runs on battery power, via USB port or PoE (Power over Ethernet). Parameters measured: Temperature & Relative humidity Measurement technology: Temperature / NTC, Humidity / Capacitive Product highlights: LAN datalogger with built-in sensors and highest precision, evaluation software SmartGraph3 included Interfaces: USB (Cable and SmartGraph3 monitoring software included) Benefits Power over Ethernet (PoE) The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet). LAN-Capabilities LAN capabilities to realize universal measurement networks in real time Monitoring Software Monitoring and evaluation software SmartGraph3 included

The data logger is equipped with built-in sensors of high precision. It runs on battery power, via USB port or PoE (Power over Ethernet).
Parameters measured:
Temperature & Relative humidity
Measurement technology:
Temperature / NTC, Humidity / Capacitive
Product highlights:
LAN datalogger with built-in sensors and highest precision, evaluation software SmartGraph3 included
Interfaces:
USB (Cable and SmartGraph3 monitoring software included)

Benefits

Power over Ethernet (PoE)

The OPUS20 runs on batteries or powered via USB. Alternatively, you have the possibility to power the device via POE (Power over Ethernet).


LAN-Capabilities

LAN capabilities to realize universal measurement networks in real time


Monitoring Software

Monitoring and evaluation software SmartGraph3 included

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 8120.01
Product Name Lufft Opus20 THI PoE Data Logger
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
Application General Lab & Industrial
User Interface Touch Screen
View Details
Data Loggers - 1875015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Form Factor Panel / Chassis Mount
Application General Lab & Industrial; Environmental
User Interface Front Panel
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details