OTT Hydromet Kipp & Zonen METEON Data Logger 0365910

Description
Battery operated hand-held data logger with carrying case The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage input make it an ideal tool for many test and field applications. Configuration with a computer is simple, using the supplied Windows™ software and USB interface cable. METEON displays real-time solar irradiance values in W/m², or Photosynthetically Active Radiation (PAR) in µ-mol/m2.s. The input is bi-polar, so the large 4-digit display can show both positive and negative values and METEON can be configured for other types of sensors with an analogue output up to 200 mV. METEON measure twice per second and the data logging function can be configured to store values at a selectable interval. Benefits Easy setup The supported sensors are pre-programmed in the setup software. Real time data and logging The small LCD display shows real time irradiation data, up to 3500 data point can be stored. Long battery life The low power electronics used to show and log data from analog instruments allow logging up to 7 weeks on just 2 AA batteries.
Description
Battery operated hand-held data logger with carrying case The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage input make it an ideal tool for many test and field applications. Configuration with a computer is simple, using the supplied Windows™ software and USB interface cable. METEON displays real-time solar irradiance values in W/m², or Photosynthetically Active Radiation (PAR) in µ-mol/m2.s. The input is bi-polar, so the large 4-digit display can show both positive and negative values and METEON can be configured for other types of sensors with an analogue output up to 200 mV. METEON measure twice per second and the data logging function can be configured to store values at a selectable interval. Benefits Easy setup The supported sensors are pre-programmed in the setup software. Real time data and logging The small LCD display shows real time irradiation data, up to 3500 data point can be stored. Long battery life The low power electronics used to show and log data from analog instruments allow logging up to 7 weeks on just 2 AA batteries.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen METEON Data Logger - 0365910 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen METEON Data Logger
0365910
Kipp & Zonen METEON Data Logger 0365910
Battery operated hand-held data logger with carrying case The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage input make it an ideal tool for many test and field applications. Configuration with a computer is simple, using the supplied Windows™ software and USB interface cable. METEON displays real-time solar irradiance values in W/m², or Photosynthetically Active Radiation (PAR) in µ-mol/m2.s. The input is bi-polar, so the large 4-digit display can show both positive and negative values and METEON can be configured for other types of sensors with an analogue output up to 200 mV. METEON measure twice per second and the data logging function can be configured to store values at a selectable interval. Benefits Easy setup The supported sensors are pre-programmed in the setup software. Real time data and logging The small LCD display shows real time irradiation data, up to 3500 data point can be stored. Long battery life The low power electronics used to show and log data from analog instruments allow logging up to 7 weeks on just 2 AA batteries.

Battery operated hand-held data logger with carrying case
The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage input make it an ideal tool for many test and field applications. Configuration with a computer is simple, using the supplied Windows™ software and USB interface cable. METEON displays real-time solar irradiance values in W/m², or Photosynthetically Active Radiation (PAR) in µ-mol/m2.s. The input is bi-polar, so the large 4-digit display can show both positive and negative values and METEON can be configured for other types of sensors with an analogue output up to 200 mV. METEON measure twice per second and the data logging function can be configured to store values at a selectable interval.

Benefits

Easy setup

The supported sensors are pre-programmed in the setup software.


Real time data and logging

The small LCD display shows real time irradiation data, up to 3500 data point can be stored.


Long battery life

The low power electronics used to show and log data from analog instruments allow logging up to 7 weeks on just 2 AA batteries.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number 0365910
Product Name Kipp & Zonen METEON Data Logger
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details
Data Loggers - 2369040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
Analog Channels 3 #
View Details