SUTRON’s XLink product family offers a cost-effective Wi-Fi enabled datalogger with data transmission via IRIDIUM® or Cellular. Ideal for use with multiple digital and analog sensors supporting basic or advanced hydrologic or meteorologic monitoring applications. The product comes in two models, the 100 and 500, tailored to fit different application and budget requirements. The XLink 100 and XLink 500 carry over all the great capabilities from its predecessor family (CDMALink, HSPALink, GPRSLink, IridiumLink).
Markets:
Benefits
Plug and Play Modem Card
Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G).
Custom programming with Python Scripts (available with XLink 500)
Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community.
Two-way communication and remote configuration
Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed.
Simple and intuitive software
LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts.
Secure communication
Send encrypted data over secure HTTPS, FTP(S) and password protected Socket (TCP/IP) transmission protocols.
Collect more data more often while in alarm
Reduce transmission costs by sending data more frequently only when data is needed at a faster interval using user definable alarm thresholds and adaptable intervals.
| OTT Hydromet | |
|---|---|
| Product Category | Data Loggers and Data Recorders |
| Product Number | XLINK500-IRD-1 |
| Product Name | SUTRON XLink 500 Datalogger, Iridium Satellite, DOD Version |
| Form Factor | Panel / Chassis Mount |