OTT Hydromet SUTRON SatLink 3 Logger/Transmitter, Iridium DOD Modem Card SL3-1-IR-D

Description
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or environmental sensors, on a user-set schedule or during alarm conditions. The SatLink3 has built-in support for geostationary satellites including GOES, EUMETSAT, INSAT and MTSAT for global operation. Redundant communication and remote configuration are available through optional plug and play cellular and IRIDIUM® modems. Setup over RS232, USB or WiFi is simple, quick and secure with LinkComm software operating on Mac, PC, iPhone and Android. Advanced programing is possible with Python scripting capabilities. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning HydroMet Benefits Built-in geostationary satellite transmitter Support for all Geostationary Environmental Satellites including GOES, EUMETSAT, INSAT, MTSAT & CGMS. Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G). There are 2 plug in slots available on the SatLink3 logger allowing for multiple redundant communication. Custom programming with Python Scripts Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community. Simple and intuitive software LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Two-way communication and remote configuration (cellular and Iridium) Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed. Support for commonly used Hydrology and Meteorology sensors Built-in SDI-12, Analog, Digital, RS485 and 4-20mA inputs. Modbus Master and Slave modes.
Description
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or environmental sensors, on a user-set schedule or during alarm conditions. The SatLink3 has built-in support for geostationary satellites including GOES, EUMETSAT, INSAT and MTSAT for global operation. Redundant communication and remote configuration are available through optional plug and play cellular and IRIDIUM® modems. Setup over RS232, USB or WiFi is simple, quick and secure with LinkComm software operating on Mac, PC, iPhone and Android. Advanced programing is possible with Python scripting capabilities. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning HydroMet Benefits Built-in geostationary satellite transmitter Support for all Geostationary Environmental Satellites including GOES, EUMETSAT, INSAT, MTSAT & CGMS. Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G). There are 2 plug in slots available on the SatLink3 logger allowing for multiple redundant communication. Custom programming with Python Scripts Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community. Simple and intuitive software LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Two-way communication and remote configuration (cellular and Iridium) Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed. Support for commonly used Hydrology and Meteorology sensors Built-in SDI-12, Analog, Digital, RS485 and 4-20mA inputs. Modbus Master and Slave modes.

Suppliers

Company
Product
Description
Supplier Links
SUTRON SatLink 3 Logger/Transmitter, Iridium DOD Modem Card - SL3-1-IR-D - OTT Hydromet
Loveland, CO, United States
SUTRON SatLink 3 Logger/Transmitter, Iridium DOD Modem Card
SL3-1-IR-D
SUTRON SatLink 3 Logger/Transmitter, Iridium DOD Modem Card SL3-1-IR-D
SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or environmental sensors, on a user-set schedule or during alarm conditions. The SatLink3 has built-in support for geostationary satellites including GOES, EUMETSAT, INSAT and MTSAT for global operation. Redundant communication and remote configuration are available through optional plug and play cellular and IRIDIUM® modems. Setup over RS232, USB or WiFi is simple, quick and secure with LinkComm software operating on Mac, PC, iPhone and Android. Advanced programing is possible with Python scripting capabilities. Markets: Nutrient Monitoring Source Water Flow and Discharge Flood Warning HydroMet Benefits Built-in geostationary satellite transmitter Support for all Geostationary Environmental Satellites including GOES, EUMETSAT, INSAT, MTSAT & CGMS. Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G). There are 2 plug in slots available on the SatLink3 logger allowing for multiple redundant communication. Custom programming with Python Scripts Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community. Simple and intuitive software LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Two-way communication and remote configuration (cellular and Iridium) Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed. Support for commonly used Hydrology and Meteorology sensors Built-in SDI-12, Analog, Digital, RS485 and 4-20mA inputs. Modbus Master and Slave modes.

SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological, or environmental sensors, on a user-set schedule or during alarm conditions. The SatLink3 has built-in support for geostationary satellites including GOES, EUMETSAT, INSAT and MTSAT for global operation. Redundant communication and remote configuration are available through optional plug and play cellular and IRIDIUM® modems. Setup over RS232, USB or WiFi is simple, quick and secure with LinkComm software operating on Mac, PC, iPhone and Android. Advanced programing is possible with Python scripting capabilities.

Markets:

  • Nutrient Monitoring
  • Source Water
  • Flow and Discharge
  • Flood Warning
  • HydroMet

Benefits

Built-in geostationary satellite transmitter

Support for all Geostationary Environmental Satellites including GOES, EUMETSAT, INSAT, MTSAT & CGMS.


Plug and Play Modem Card

Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies (e.g., 3G to 4G). There are 2 plug in slots available on the SatLink3 logger allowing for multiple redundant communication.


Custom programming with Python Scripts

Supports applications beyond standard configuration, including custom measurements, transmission formats and user defined computations using modern, easy to learn scripting language with strong and growing developer community.


Simple and intuitive software

LinkComm software is usable with all Sutron XLink and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts.


Two-way communication and remote configuration (cellular and Iridium)

Reduce time and cost of visiting field station to check, change or download configuration or turn on/off instruments. All datalogger features and configuration options available remotely via cell or Iridium, improving data access, and data retrieval, if transmissions are missed.


Support for commonly used Hydrology and Meteorology sensors

Built-in SDI-12, Analog, Digital, RS485 and 4-20mA inputs. Modbus Master and Slave modes.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Data Loggers and Data Recorders
Product Number SL3-1-IR-D
Product Name SUTRON SatLink 3 Logger/Transmitter, Iridium DOD Modem Card
Form Factor Panel / Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Data Logger - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details
Data Loggers - 2410503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
Analog Channels 3 #
View Details