Conax Technologies Datasheets for Connection Heads
Connection heads, also referred to as thermoheads or thermocouple heads, provide a means for connecting temperature sensors and extension wires.
Connection Heads: Learn more
| Product Name | Notes |
|---|---|
| * Bodies are molded of high performance thermoset compounds, color-coded by type * Heads are mounted directly to the sheath using a brass metal-to-metal compression fitting * Service temperature upper... | |
| * Compact, lightweight head for convenient hookup of customer extension wire * Nickel-plated for corrosion resistance * Zinc-plated brass terminal posts secured on a ceramic terminal block * Accepts up... | |
| * Explosion proof – meets Class 1, Groups B, C and D; Class II, Groups E, F, G; and Class III requirements * Gray iron body with aluminum screw cover... | |
| * FDA compliant, NEMA 4 rated * Ideal for sanitary, corrosive or general purpose pharmaceutical and food applications * Easy open flip top * White unpigmented polypropylene construction with stainless... | |
| * FDA compliant, NEMA 4 rated * Ideal for sanitary, corrosive or general purpose pharmaceutical and food applications * White unpigmented polypropylene construction with stainless steel chain/pin * Ethylene propylene... | |
| * FDA compliant, NEMA 4X rated * Ideal for sanitary, corrosive or general purpose pharmaceutical and food applications * White unpigmented polypropylene construction with stainless steel chain/pin * Screw cover... | |
| * FM and CSA approved for hazardous environments with an Explosion-Proof rating for Class I, Division 1, Groups B, C and D, and Dust Proof/Ignition Proof Rating for Class II,... | |
| * Includes spring loaded assembly built into the head * Allows complete disassembly and removal of the sensor probe without dismantling the terminal head from the conduit or vessel *... | |
| * NEMA 4 rated * Cast iron construction with durable gray paint applied to prevent rust * Screw cover with chain leash and silicone gasket seal * Service temperature upper... | |
| * NEMA 4 rated * Lightweight cast polished aluminum construction * Screw cover with chain leash and silicone gasket seal * Service temperature upper limit: 300°F (150°C) with gasket *... | |
| * NEMA 4X rated * 316L stainless steel construction * Screw cover with chain leash and silicone gasket seal * Service temperature upper limit: 300°F (150°C) with gasket * 6... | |
| * Provides a convenient and compact method to terminate one or more sensors contained within a single probe * Stainless steel screw posts mounted in high purity alumina securely fasten... | |
| * Weathertight * Easy-open globe head with camlock * Lightweight aluminum construction * O-ring sealed * Accepts up to 6 leads * Accepts “hockey puck” style transmitter * Service temperature... | |
| * Weathertight * Lightweight cast aluminum construction * Silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight & dust * Screw cover with chain leash and O-ring seal... | |
| * Weathertight * Lightweight plastic construction * Corrosion resistant * Screw cover with chain leash and O-ring seal * 6 terminal posts * Accepts “hockey puck” style transmitter * Service... | |
| * Weathertight * Small plastic termination head * Screw cover with gasket * Corrosion resistant * 4 terminals * Service temperature upper limit 350°F (177°C) * Size (reference): 2.125″ OD,... |