* Includes spring loaded assembly built into the head
* Allows complete disassembly and removal of the sensor probe without dismantling the terminal head from the conduit or vessel
* Weathertight
* Lightweight cast aluminum construction
* Silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight & dust
* Screw cover with chain leash and O-ring seal
* 6 terminal posts
* Service temperature upper limit: 275°F (135°C)
* Use of NW or N fitting recommended for mounting to probe
* Size (reference): 3.25″ OD x 3.7″ L, 0.7 lb.
* Conduit port 1/2″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T11SL |
| Product Name | Screw Cover Enclosure |