Conax Technologies Datasheets for Electrical Feedthroughs
Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal.
Electrical Feedthroughs: Learn more
| Product Name | Notes |
|---|---|
| At the opposite end of the product spectrum, Conax Technologies also produces affordable, high integrity sealing solutions where high pressure, temperature or vacuum is not required. A good example of... | |
| Conax Technologies manufactures high pressure seals [up to 30,000 psig at 68° F (20° C) for instrument signal wires. High pressure seals are designed for installation onto the pressure vessel... | |
| Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual... | |
| Features: Each unit has a stepped electrode. Larger diameter of electrode is on the body side. Electrode is copper (CU), stainless steel (SS) and nickel (NI). Max amperage rating: Gland... | |
| Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000... | |
| Features: Seals 1 Electode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Pressure*: Vacuum to 2,500 PSI (170... | |
| Features: Seals 1 Electrode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Selected Elements Can Be Readily Replaced... | |
| HLPL power lead fittings provide pressure/vacuum sealing on Kapton™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for... | |
| Like the EGT Gland, Conax Technologies HEGPK Glands electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power... | |
| This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland... | |
| This assembly consists of a stainless steel tubing swaged over bundled 24 AWG, solid, Teflon® coated thermocouple grade wires and/or copper wires. The feedthrough is furnished with 24 inches of... | |
| This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X,... | |
| This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton® insulation on the wires, allowing the Conax compression seal fitting to be... | |
| This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses PTFE insulation on the wires which stands up to steam and flexing better... | |
| Transducer gland assemblies with fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 900°F (482°C). This assembly is particularly... | |
| Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is... | |
| Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting For Gas or Liquid Easy Installation -No "Potting" Seals 1... |