* NEMA 4 rated
* Lightweight cast polished aluminum construction
* Screw cover with chain leash and silicone gasket seal
* Service temperature upper limit: 300°F (150°C) with gasket
* 6 terminal posts
* Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe
* Accepts “hockey puck” style transmitter
* Size (reference): 3.3″ OD x 3.6″ L, 0.7 lb.
* Conduit port 3/4″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T5AL |
| Product Name | Screw Cover Enclosure |