* Explosion proof – meets Class 1, Groups B, C and D; Class II, Groups E, F, G; and Class III requirements
* Gray iron body with aluminum screw cover
* O-ring sealed
* Service temperature upper limit: 300°F (150°C)
* Accepts up to 8 leads
* Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe
* Size (reference): 3.75″ OD x 4.6″ L, 2.3 lb.
* Conduit port 1/2″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T8E |
| Product Name | Screw Cover Enclosure |