* Weathertight
* Easy-open globe head with camlock
* Lightweight aluminum construction
* O-ring sealed
* Accepts up to 6 leads
* Accepts “hockey puck” style transmitter
* Service temperature upper limit: 300°F (150°C)
* Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe
* Size (reference): 3.3″ OD x 4.3″ L, 0.6 lb.
* Conduit port 1/2″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T12 |
| Product Name | Flip Top Hinged Enclosure |