Conax Technologies Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| Conax Technologies designs a PG9 compression seal fitting to seal on an analyzer probe of various thicknesses. One application example called for a specialized Conax PG9 gland with a steam... | |
| Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes,... | |
| Conax® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments. The HL Gland has been CSA® certified in the U.S. and Canada for use... | |
| Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual... | |
| Features: SPG Seals 1 To 11 Elements DSPG Seals Up to 17 Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Sealants Are Replaceable Without Requiring Removal Of The... | |
| When your requirement calls for sealing on jacketed cables, Conax Technologies’ PG Double Sealant Fitting is the ideal solution. Our PG fitting is modified to accept standard PG sealants inserted... |