Conax Technologies Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| Conax Technologies designs a PG9 compression seal fitting to seal on an analyzer probe of various thicknesses. One application example called for a specialized Conax PG9 gland with a steam... | |
| Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint... | |
| Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes,... | |
| Conax Technologies now offers a split seal fitting with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. The new Conax SPGA is... | |
| Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s)... | |
| Conax® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments. The HL Gland has been CSA® certified in the U.S. and Canada for use... | |
| Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual... | |
| Features: Seals 1 or More Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Adjustable Immersion Length Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced... | |
| Features: Seals 1 to 16 Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Adjustable Immersion Length Selected Elements Can Be Readily Replaced Reusable Temperature Range From -400°F to... | |
| Features: SPG Seals 1 To 11 Elements DSPG Seals Up to 17 Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Sealants Are Replaceable Without Requiring Removal Of The... | |
| When your requirement calls for sealing on jacketed cables, Conax Technologies’ PG Double Sealant Fitting is the ideal solution. Our PG fitting is modified to accept standard PG sealants inserted... |