Conax Technologies Datasheets for Thermocouple Wire
Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more
| Product Name | Notes |
|---|---|
| Conax Technologies manufactures our exclusive mineral insulated (MgO) Con-O-Clad® bulk material for single and multiple pair wires. This is available in all ASTM base metal thermocouple calibrations in sizes from... | |
| LeakDefender™ brand thermocouples are used in ASM® EPSILON® Reactors in conjunction with the TC Sentry System™ to monitor for quartz sheath leaks in real time. In the harsh environment of... | |
| This termination features swaged magnesium oxide insulation surrounding the elements, with silicone-impregnated fiberglass leadwire insulation swaged approximately 3/4″ into the sheath. * The fiberglass insulation protects the integral leadwires under... |