Conax Technologies Datasheets for Feedthroughs

Feedthroughs transmit electrical current, fluids, optical signals, or mechanical motion through the walls of a pressurized or vacuum system through a hermetic seal.
Feedthroughs: Learn more

Product Name Notes
At the opposite end of the product spectrum, Conax Technologies also produces affordable, high integrity sealing solutions where high pressure, temperature or vacuum is not required. A good example of...
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber...
Conax Technologies manufactures high pressure seals [up to 30,000 psig at 68° F (20° C) for instrument signal wires. High pressure seals are designed for installation onto the pressure vessel...
Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual...
Features: Each unit has a stepped electrode. Larger diameter of electrode is on the body side. Electrode is copper (CU), stainless steel (SS) and nickel (NI). Max amperage rating: Gland...
Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000...
Features: Seals 1 Electode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Pressure*: Vacuum to 2,500 PSI (170...
Features: Seals 1 Electrode or Element For Gas or Non-Conductive Liquid Stainless Steel Reusable Fitting "Soft Sealant" Electrode Easily Assembled or Replaced In Field Selected Elements Can Be Readily Replaced...
HLPL power lead fittings provide pressure/vacuum sealing on Kapton™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for...
Like the EGT Gland, Conax Technologies HEGPK Glands electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power...
This assembly consists of a Conax Technologies manufactured transducer gland (TG) provided with a Teflon® sealant and 24 AWG solid Teflon® insulated thermocouple grade wires or copper wires. The gland...
This assembly consists of a stainless steel tubing swaged over bundled 24 AWG, solid, Teflon® coated thermocouple grade wires and/or copper wires. The feedthrough is furnished with 24 inches of...
This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X,...
This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton® insulation on the wires, allowing the Conax compression seal fitting to be...
This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses PTFE insulation on the wires which stands up to steam and flexing better...
Transducer gland assemblies with fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 900°F (482°C). This assembly is particularly...
Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is...
Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting For Gas or Liquid Easy Installation -No "Potting" Seals 1...