* FDA compliant, NEMA 4X rated
* Ideal for sanitary, corrosive or general purpose pharmaceutical and food applications
* White unpigmented polypropylene construction with stainless steel chain/pin
* Screw cover with epichlorohydrin gasket
* Good resistance to most acid solutions, alkalines and salt water
* 4 terminal posts
* Accepts “hockey-puck” style transmitter
* Service temperature upper limit: 198°F (92°C)
* Size (reference): 2.8″ OD x 3.2″ L, 0.2 lb.
* Conduit port 3/4″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T13T |
| Product Name | Screw Cover Enclosure |