* Weathertight
* Lightweight plastic construction
* Corrosion resistant
* Screw cover with chain leash and O-ring seal
* 6 terminal posts
* Accepts “hockey puck” style transmitter
* Service temperature upper limit: 275°F (135°C)
* Brass metal-to-metal compression fitting supplied when head is ordered with sensor probe
* Size (reference): 3.25″ OD x 3.8″ L 0.5 lb.
* Conduit port 1/2″ NPSM
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T11PL |
| Product Name | Screw Cover Enclosure |