* FDA compliant, NEMA 4 rated
* Ideal for sanitary, corrosive or general purpose pharmaceutical and food applications
* Easy open flip top
* White unpigmented polypropylene construction with stainless steel chain/pin
* Epichlorohydrin gasket
* Good resistance to most acid solutions, alkalines and salt water
* Accepts up to 6 leads
* Service temperature upper limit: 198°F (92°C)
* Conax PG Series stainless steel fitting with PTFE sealant supplied when head is ordered with sensor probe
* Size (reference): 3.2″ OD x 3.4″ L, 0.2 lb.
* Conduit port 3/4″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | T13F |
| Product Name | Flip Top Hinges Enclosure |