* Bodies are molded of high performance thermoset compounds, color-coded by type
* Heads are mounted directly to the sheath using a brass metal-to-metal compression fitting
* Service temperature upper limit: 400°F (205°C)
* High temperature models are also available. Service temperature upper limit: 800°F (425°C)
* Available with 0.062″, 0.125″, 0.187″ or 0.250″ diameter sheath
* MD2 and MD2HT accepts two leadwires; size (reference): 1″ OD x 1.1″ long, 0.07 lb.
* MD3 and MD3HT accepts three leadwires; size (reference): 1.25″ OD x 1.1″ long, 0.07 lb.
* MD4 and MD4HT accepts four leadwires; size (reference): 1.25″ OD x 1.1″ long, 0.07 lb.
| Conax Technologies | |
|---|---|
| Product Category | Connection Heads |
| Product Number | MD Series |
| Product Name | Open Style Head |