Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 66
Product Name Notes
304 SS MI Cable Dual
304 SS MI Cable500 ft minimum order
304 SS MI Cable
304 STAINLESS STEEL
304SS OMEGACLAD, U/M IS METER
304SS RTD OMEGACLAD
CERAMIC PLATINUM RTD ELEMENTS
CLASS A DUAL ELEMENTS
Commercial Thermal
DUAL OMEGACLAD, U/M IS METER
DUAL THERMOCOUPLE SS OMEGACLAD
HEATER PROBE ASSY
IEC OMEGACLAD 304SS
MI CABLE 3 MM DIA SLE VERSION
MI CABLE 4.5 MM DIA SLE VERSION
MI CABLE 6 MM DIA SLE VERSION
MI Cable: RTD MI Cable
MI Cable: T/C MI Cable (Standard Constru
MINERAL INSULATED CABLE
OMEGACLAD 304SS
Precision Thermostat
RTD's: RTD Elements
T/C Wire: Multi Pair Cable
TFD THIN FILM DETECTOR (minimum order: 5
TFD THIN FILM DETECTOR

<< Prev Next >>