Schmalz Inc. Screen SIEB 17.5x0.8 MS-A2 280 0.28/0.16 10.07.01.00308

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screen SIEB 17.5x0.8 MS-A2 280 0.28/0.16 - 10.07.01.00308 - Schmalz Inc.
Raleigh, NC, United States
Screen SIEB 17.5x0.8 MS-A2 280 0.28/0.16
10.07.01.00308
Screen SIEB 17.5x0.8 MS-A2 280 0.28/0.16 10.07.01.00308
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Screens
Product Number 10.07.01.00308
Product Name Screen SIEB 17.5x0.8 MS-A2 280 0.28/0.16
Metal Copper / Brass / Bronze; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Expanded Metal Foils - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Applications Battery Separator; Electrode; EMI / RFI Shielding; Gasketing / Seals; Reinforcement; Screening; widely used in the aerospace, electrochemical, medical, and automotive industries
Features Calendered / Flattened (optional feature)
Metal Aluminum (optional feature); Copper / Brass / Bronze (optional feature); Nickel / Nickel Alloys (optional feature); Stainless Steel (optional feature); Steel (optional feature); Titanium (optional feature); Zinc, Monel, or Proprietary Material
View Details
LO-LOHM HI-BAR® Safety Screen Filter, 380 Flange Mount -  - Lee Co. (The)
Specs
Opening Size 0.3100 inch (7.87 mm)
View Details
Miniature In-Line Screens - NPT Hex Nipple - BSO-5-SS - O'Keefe Controls Co.
Specs
Applications Fluid Filtration
Metal Stainless Steel
Opening Size 9.84E-4 inch (0.0250 mm)
View Details
API Shale Shaker Screen -  - GN Solids control Co., Ltd.
GN Solids control Co., Ltd.
Specs
Applications Screening; Shaker Screen
Opening Size 0.0014 to 0.0364 inch (0.0350 to 0.9250 mm)
View Details