Winters Instruments TAS Series Industrial 5AS Thermometer TAS141

Description
Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty
Datasheet
Description
Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS Series Industrial 5AS Thermometer - TAS141 - Winters Instruments
Toronto, Ontario, Canada
TAS Series Industrial 5AS Thermometer
TAS141
TAS Series Industrial 5AS Thermometer TAS141
Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty

Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TAS141
Product Name TAS Series Industrial 5AS Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer Angle
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details