Winters Instruments TSW Series Hot Water Thermometer TSW172

Description
Description & Features:• An economical and accurate way to measure air or water temperatures• Separable thermowell• Bi-metallic element (dial type only)• Dual scale (°F & °C)• Dial type or vertical scale type• Easy to install• 1/2" NPT process connection• 1 year warrantyApplications : • Hot water lines, boilers and hydronic heating
Datasheet
Description
Description & Features:• An economical and accurate way to measure air or water temperatures• Separable thermowell• Bi-metallic element (dial type only)• Dual scale (°F & °C)• Dial type or vertical scale type• Easy to install• 1/2" NPT process connection• 1 year warrantyApplications : • Hot water lines, boilers and hydronic heating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW Series Hot Water Thermometer - TSW172 - Winters Instruments
Toronto, Ontario, Canada
TSW Series Hot Water Thermometer
TSW172
TSW Series Hot Water Thermometer TSW172
Description & Features:• An economical and accurate way to measure air or water temperatures• Separable thermowell• Bi-metallic element (dial type only)• Dual scale (°F & °C)• Dial type or vertical scale type• Easy to install• 1/2" NPT process connection• 1 year warrantyApplications : • Hot water lines, boilers and hydronic heating

Description & Features:• An economical and accurate way to measure air or water temperatures• Separable thermowell• Bi-metallic element (dial type only)• Dual scale (°F & °C)• Dial type or vertical scale type• Easy to install• 1/2" NPT process connection• 1 year warrantyApplications: • Hot water lines, boilers and hydronic heating

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TSW172
Product Name TSW Series Hot Water Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer Straight
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details