Winters Instruments TSD Series Industrial 9iT Solar Digital Thermometer TSD9ITSD

Description
Description & Features:• A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade• Low light compatible (16 Lux minimum)• Includes a separable thermowell• Durable ABS case• Switchable temperature scale (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 1 year warranty
Datasheet
Description
Description & Features:• A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade• Low light compatible (16 Lux minimum)• Includes a separable thermowell• Durable ABS case• Switchable temperature scale (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 1 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSD Series Industrial 9iT Solar Digital Thermometer - TSD9ITSD - Winters Instruments
Toronto, Ontario, Canada
TSD Series Industrial 9iT Solar Digital Thermometer
TSD9ITSD
TSD Series Industrial 9iT Solar Digital Thermometer TSD9ITSD
Description & Features:• A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade• Low light compatible (16 Lux minimum)• Includes a separable thermowell• Durable ABS case• Switchable temperature scale (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 1 year warranty

Description & Features:• A versatile thermometer that provides a solar powered digital readout commonly used in the industrial and commercial plumbing trade• Low light compatible (16 Lux minimum)• Includes a separable thermowell• Durable ABS case• Switchable temperature scale (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 1 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TSD9ITSD
Product Name TSD Series Industrial 9iT Solar Digital Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer 3.5" Stem
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details