Winters Instruments TAG Series HVAC Gold Case Thermometer TAG143AG6

Description
Description & Features:• Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments• Brass socket 1/2" NPT is standard (stainless steel optional)• Available in either a straight model (bottom connection) or 90° angle model (back connection)• 1 year warranty
Datasheet
Description
Description & Features:• Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments• Brass socket 1/2" NPT is standard (stainless steel optional)• Available in either a straight model (bottom connection) or 90° angle model (back connection)• 1 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAG Series HVAC Gold Case Thermometer - TAG143AG6 - Winters Instruments
Toronto, Ontario, Canada
TAG Series HVAC Gold Case Thermometer
TAG143AG6
TAG Series HVAC Gold Case Thermometer TAG143AG6
Description & Features:• Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments• Brass socket 1/2" NPT is standard (stainless steel optional)• Available in either a straight model (bottom connection) or 90° angle model (back connection)• 1 year warranty

Description & Features:• Available in 4.5" (110mm) or 6" (150mm) scales • Offers ruggedness and durability in harsh industrial environments• Brass socket 1/2" NPT is standard (stainless steel optional)• Available in either a straight model (bottom connection) or 90° angle model (back connection)• 1 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TAG143AG6
Product Name TAG Series HVAC Gold Case Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer 6" Angle
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -40 to 482 F (-40 to 250 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details