Winters Instruments TAS Series Industrial 5AS Thermometer TAS132

Description
Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty
Datasheet
Description
Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS Series Industrial 5AS Thermometer - TAS132 - Winters Instruments
Toronto, Ontario, Canada
TAS Series Industrial 5AS Thermometer
TAS132
TAS Series Industrial 5AS Thermometer TAS132
Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty

Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TAS132
Product Name TAS Series Industrial 5AS Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer Straight
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details