Winters Instruments TRD Series Industrial 9IT Solar Digital with Integral RTD ro Transmitter TRD076

Description
Description & Features:• Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output• Low light compatible (Min. required light 16 Lux)• Includes a separable thermowell• Durable ABS case• -50°F to 320°F (-45°C to 160°C) process temperature range• Displays to 1/10 of a degree • Switchable temperature scales (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 4-20mA output• 1 year warranty
Description
Description & Features:• Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output• Low light compatible (Min. required light 16 Lux)• Includes a separable thermowell• Durable ABS case• -50°F to 320°F (-45°C to 160°C) process temperature range• Displays to 1/10 of a degree • Switchable temperature scales (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 4-20mA output• 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
TRD Series Industrial 9IT Solar Digital with Integral RTD ro Transmitter - TRD076 - Winters Instruments
Toronto, Ontario, Canada
TRD Series Industrial 9IT Solar Digital with Integral RTD ro Transmitter
TRD076
TRD Series Industrial 9IT Solar Digital with Integral RTD ro Transmitter TRD076
Description & Features:• Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output• Low light compatible (Min. required light 16 Lux)• Includes a separable thermowell• Durable ABS case• -50°F to 320°F (-45°C to 160°C) process temperature range• Displays to 1/10 of a degree • Switchable temperature scales (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 4-20mA output• 1 year warranty

Description & Features:• Ideal for temperature measurements that require an industrial style connection with a local and 4-20 mA output• Low light compatible (Min. required light 16 Lux)• Includes a separable thermowell• Durable ABS case• -50°F to 320°F (-45°C to 160°C) process temperature range• Displays to 1/10 of a degree • Switchable temperature scales (°F or °C)• Vari-angle connection for easy installation• ±1% accuracy• 4-20mA output• 1 year warranty

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TRD076
Product Name TRD Series Industrial 9IT Solar Digital with Integral RTD ro Transmitter
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Probe Resistance Values 250 Ohm
Input Options Accepts RTD Inputs
# of Inputs / Channels 1 #
Display Digital Readouts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details