Winters Instruments TIM Series Industrial 9IT Thermometer TIM102A

Description
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning
Datasheet
Description
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIM Series Industrial 9IT Thermometer - TIM102A - Winters Instruments
Toronto, Ontario, Canada
TIM Series Industrial 9IT Thermometer
TIM102A
TIM Series Industrial 9IT Thermometer TIM102A
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning

Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications: • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TIM102A
Product Name TIM Series Industrial 9IT Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer 3.5" Stem, Aluminum
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometer - PCE-T 394 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details