Description & Features:• An all-purpose, economical thermometer with a vertical sensing tube and case• Separable thermowell• Impact resistant polypropylene case• Red liquid-in glass• Dual scale (°F & °C)• Back or bottom connected• 1/2" NPT process connection• 1 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Temperature Indicators |
| Product Number | TAS131 |
| Product Name | TAS Series Industrial 5AS Thermometer |
| Mounting Options | Portable or Hand Held; Self-Contained/Stand Alone Instrument |
| Included Probe(s) or Dimensions of Thermometer | Straight |
| Input Options | Permanent Sensor or Probe (Not detachable or Interchangeable) |
| # of Inputs / Channels | 1 # |
| Display | Analog Meter or Indicator |