Winters Instruments TIM Series Industrial 9IT Thermometer TIM105A

Description
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning
Datasheet
Description
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIM Series Industrial 9IT Thermometer - TIM105A - Winters Instruments
Toronto, Ontario, Canada
TIM Series Industrial 9IT Thermometer
TIM105A
TIM Series Industrial 9IT Thermometer TIM105A
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning

Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications: • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TIM105A
Product Name TIM Series Industrial 9IT Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer 3.5" Stem, Aluminum
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details