Winters Instruments TIM Series Industrial 9IT Thermometer TIM102-6

Description
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning
Datasheet
Description
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIM Series Industrial 9IT Thermometer - TIM102-6 - Winters Instruments
Toronto, Ontario, Canada
TIM Series Industrial 9IT Thermometer
TIM102-6
TIM Series Industrial 9IT Thermometer TIM102-6
Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications : • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning

Description & Features:• Widely specified in the industrial and commercial plumbing trade• Includes a separable thermowell• 3.5" (90mm) and 6" (160mm) stem• Available in aluminum or Valox® (9") case• Organic filled tube (non-mercury)• Dual scale (°F & °C)• Vari-angle connection and 360 degree case rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications: • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Temperature Indicators
Product Number TIM102-6
Product Name TIM Series Industrial 9IT Thermometer
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Included Probe(s) or Dimensions of Thermometer 6" Stem, Valox Case
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details