The TS100 series is a precision temperature transmitter which compliments the broad range of well proven ATM series pressure transmitters. It incorporates a PT100 measuring element and offers either the four wire un-amplified output or conventional configurations of either 4-20mA or 0-5/10 VDC. This is a highly reliable product available on short delivery with customized versions as an option.
TS100 Series
| PMC Engineering LLC | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | STS TS100 Series |
| Product Name | Temperature Transmitter |
| Sensed Temperature | -65 to 300 F (-53.89 to 149 C) |
| Application Options | Transmitter (Typ. 4-20 mA) Output Available |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| Probe Configuration | Straight Probe |