NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version).
Fluid Temperature Sensor NTC1 Series
| PMC Engineering LLC | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | NTC1 Series |
| Product Name | Miniature Fluid Temperature Sensor for Motorsports |
| Sensed Temperature | -20 to 300 F (-28.89 to 149 C) |
| Element Material | Platinum |
| Reference Resistance | 1000 Ohms |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |